Samtec Inc. Board-Board Connector, Header, 80Way, 2Row; Connector Systems Samtec FTSH-140-01-L-DH

Description
BOARD-BOARD CONNECTOR, HEADER, 80WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 80WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 80Way, 2Row; Connector Systems Samtec - 11P4907 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 80Way, 2Row; Connector Systems Samtec
11P4907
Board-Board Connector, Header, 80Way, 2Row; Connector Systems Samtec 11P4907
BOARD-BOARD CONNECTOR, HEADER, 80WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 80WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4907
Product Name Board-Board Connector, Header, 80Way, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data