Samtec Inc. Header, 1.27 Mm, Surface Mount, 78 Contacts; Connector Systems Samtec FTSH-139-01-L-D-RA

Description
HEADER, 1.27 MM, SURFACE MOUNT, 78 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Description
HEADER, 1.27 MM, SURFACE MOUNT, 78 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 39AC0449, features a 1.27 mm pitch and is designed for surface mount applications with 78 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for either tin or gold plating over nickel. This connector supports a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and suitable for high mating cycles, making it a reliable choice for various electronic applications. The product also offers lead-free solderability and is compatible with multiple board and cable mates.

Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 39AC0449, features a 1.27 mm pitch and is designed for surface mount applications with 78 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for either tin or gold plating over nickel. This connector supports a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and suitable for high mating cycles, making it a reliable choice for various electronic applications. The product also offers lead-free solderability and is compatible with multiple board and cable mates.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 78 Contacts; Connector Systems Samtec - 39AC0449 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 78 Contacts; Connector Systems Samtec
39AC0449
Header, 1.27 Mm, Surface Mount, 78 Contacts; Connector Systems Samtec 39AC0449
HEADER, 1.27 MM, SURFACE MOUNT, 78 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 78 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC0449
Product Name Header, 1.27 Mm, Surface Mount, 78 Contacts; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details