Samtec Inc. Header, 1.27Mm, 2X35 Position, Horizontal; Connector Systems Samtec FTSH-135-04-L-DH

Description
HEADER, 1.27MM, 2X35 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X35 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X35 Position, Horizontal; Connector Systems Samtec - 01R9154 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X35 Position, Horizontal; Connector Systems Samtec
01R9154
Header, 1.27Mm, 2X35 Position, Horizontal; Connector Systems Samtec 01R9154
HEADER, 1.27MM, 2X35 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X35 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R9154
Product Name Header, 1.27Mm, 2X35 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers