Samtec Inc. Board-Board Conn, Header, 70Way, 2Row; Connector Systems Samtec FTSH-135-01-L-DH

Description
BOARD-BOARD CONN, HEADER, 70WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 70WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 70Way, 2Row; Connector Systems Samtec - 11P4896 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 70Way, 2Row; Connector Systems Samtec
11P4896
Board-Board Conn, Header, 70Way, 2Row; Connector Systems Samtec 11P4896
BOARD-BOARD CONN, HEADER, 70WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 70WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4896
Product Name Board-Board Conn, Header, 70Way, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers