Samtec Inc. Connector, Header, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec FTSH-135-01-L-DH-TR

Description
CONNECTOR, HEADER, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 70 Position, 2 Row, 1.27 mm from Samtec is designed for surface mount applications with a pitch spacing of 1.27 mm. It features 70 contacts arranged in two rows, making it suitable for wire-to-board connections. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin, with an operating temperature range of -55°C to +125°C, and is RoHS compliant. It is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. The product also offers lead-free solderability and various tail options for flexibility in design.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 70 Position, 2 Row, 1.27 mm from Samtec is designed for surface mount applications with a pitch spacing of 1.27 mm. It features 70 contacts arranged in two rows, making it suitable for wire-to-board connections. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin, with an operating temperature range of -55°C to +125°C, and is RoHS compliant. It is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. The product also offers lead-free solderability and various tail options for flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R9044 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R9044
Connector, Header, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R9044
CONNECTOR, HEADER, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R9044
Product Name Connector, Header, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data