Samtec Inc. Header, 1.27Mm, 2X34 Position, Right Angle; Connector Systems Samtec FTSH-134-01-L-D-RA

Description
HEADER, 1.27MM, 2X34 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X34 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X34 Position, Right Angle; Connector Systems Samtec - 01R8916 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X34 Position, Right Angle; Connector Systems Samtec
01R8916
Header, 1.27Mm, 2X34 Position, Right Angle; Connector Systems Samtec 01R8916
HEADER, 1.27MM, 2X34 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X34 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R8916
Product Name Header, 1.27Mm, 2X34 Position, Right Angle; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products