Samtec Inc. Header, 1.27Mm, 2X32 Position, Right Angle; Connector Systems Samtec FTSH-132-04-L-D-RA

Description
HEADER, 1.27MM, 2X32 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, 2X32 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 01R8844, features a 1.27 mm pitch and is designed with a right-angle configuration. It consists of 2 rows with a total of 64 contacts, making it suitable for board-to-board applications. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This header has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and supports lead-free soldering. The product is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and latches are available, although some configurations may have minimum order quantities.

Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 01R8844, features a 1.27 mm pitch and is designed with a right-angle configuration. It consists of 2 rows with a total of 64 contacts, making it suitable for board-to-board applications. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This header has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and supports lead-free soldering. The product is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and latches are available, although some configurations may have minimum order quantities.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X32 Position, Right Angle; Connector Systems Samtec - 01R8844 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X32 Position, Right Angle; Connector Systems Samtec
01R8844
Header, 1.27Mm, 2X32 Position, Right Angle; Connector Systems Samtec 01R8844
HEADER, 1.27MM, 2X32 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X32 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R8844
Product Name Header, 1.27Mm, 2X32 Position, Right Angle; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details