Samtec Inc. Header, 1.27Mm, 2X32 Position, Smd; Connector Systems Samtec FTSH-132-01-L-DV

Description
HEADER, 1.27MM, 2X32 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X32 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X32 Position, Smd; Connector Systems Samtec - 11P4889 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X32 Position, Smd; Connector Systems Samtec
11P4889
Header, 1.27Mm, 2X32 Position, Smd; Connector Systems Samtec 11P4889
HEADER, 1.27MM, 2X32 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X32 POSITION, SMD; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4889
Product Name Header, 1.27Mm, 2X32 Position, Smd; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details