Samtec Inc. Header, 1.27Mm, 2X30 Position, Smd; Connector Systems Samtec FTSH-130-04-L-DV

Description
HEADER, 1.27MM, 2X30 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X30 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X30 Position, Smd; Connector Systems Samtec - 01R8679 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X30 Position, Smd; Connector Systems Samtec
01R8679
Header, 1.27Mm, 2X30 Position, Smd; Connector Systems Samtec 01R8679
HEADER, 1.27MM, 2X30 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.27MM, 2X30 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R8679
Product Name Header, 1.27Mm, 2X30 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details