The Samtec FTSH series header, part number 01R8457, features a 1.27 mm pitch and is designed for surface mount applications with 58 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for either tin or gold plating over nickel. This connector supports a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and suitable for lead-free soldering. The product is designed for high mating cycles and is available with various tail options and additional features such as molded pick and place pads and end shrouds.
HEADER, 1.27 MM, SURFACE MOUNT, 58 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01R8457 |
| Product Name | Header, 1.27 Mm, Surface Mount, 58 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |