Samtec Inc. Header, 1.27Mm, 2X28 Position, Smd; Connector Systems Samtec FTSH-128-04-L-DV

Description
HEADER, 1.27MM, 2X28 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X28 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X28 Position, Smd; Connector Systems Samtec - 01R8439 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X28 Position, Smd; Connector Systems Samtec
01R8439
Header, 1.27Mm, 2X28 Position, Smd; Connector Systems Samtec 01R8439
HEADER, 1.27MM, 2X28 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.27MM, 2X28 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R8439
Product Name Header, 1.27Mm, 2X28 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104315-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details