Samtec Inc. Header, 1.27Mm, 2X28 Position, Smd; Connector Systems Samtec FTSH-128-03-L-DV

Description
HEADER, 1.27MM, 2X28 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Description
HEADER, 1.27MM, 2X28 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x28 Position, SMD (part number 01R8426) from Samtec is designed for surface mount applications with a pitch spacing of 1.27mm. It features 56 contacts arranged in two rows, making it suitable for board-to-board connections. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The header is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available, subject to minimum order quantities.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x28 Position, SMD (part number 01R8426) from Samtec is designed for surface mount applications with a pitch spacing of 1.27mm. It features 56 contacts arranged in two rows, making it suitable for board-to-board connections. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The header is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available, subject to minimum order quantities.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X28 Position, Smd; Connector Systems Samtec - 01R8426 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X28 Position, Smd; Connector Systems Samtec
01R8426
Header, 1.27Mm, 2X28 Position, Smd; Connector Systems Samtec 01R8426
HEADER, 1.27MM, 2X28 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.27MM, 2X28 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R8426
Product Name Header, 1.27Mm, 2X28 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data