Samtec Inc. Header, 1.27Mm, 2X28 Position, Right Angle; Connector Systems Samtec FTSH-128-02-L-D-RA

Description
HEADER, 1.27MM, 2X28 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X28 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X28 Position, Right Angle; Connector Systems Samtec - 01R8402 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X28 Position, Right Angle; Connector Systems Samtec
01R8402
Header, 1.27Mm, 2X28 Position, Right Angle; Connector Systems Samtec 01R8402
HEADER, 1.27MM, 2X28 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X28 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R8402
Product Name Header, 1.27Mm, 2X28 Position, Right Angle; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products