Samtec Inc. Header, 1.27Mm, 2X26 Position, Horizontal; Connector Systems Samtec FTSH-126-02-L-DH

Description
HEADER, 1.27MM, 2X26 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X26 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X26 Position, Horizontal; Connector Systems Samtec - 01R8241 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X26 Position, Horizontal; Connector Systems Samtec
01R8241
Header, 1.27Mm, 2X26 Position, Horizontal; Connector Systems Samtec 01R8241
HEADER, 1.27MM, 2X26 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X26 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R8241
Product Name Header, 1.27Mm, 2X26 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Anderson Power Products
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details