Samtec Inc. Header, 1.27Mm, 2X25 Position, Smd; Connector Systems Samtec FTSH-125-04-L-DV

Description
HEADER, 1.27MM, 2X25 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Description
HEADER, 1.27MM, 2X25 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x25 Position, SMD (part number 01R8162) from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 1.27mm and consists of 50 contacts arranged in two rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and supports lead-free soldering. The connector is compatible with various mating styles, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and latches are available, although some configurations may be non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x25 Position, SMD (part number 01R8162) from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 1.27mm and consists of 50 contacts arranged in two rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and supports lead-free soldering. The connector is compatible with various mating styles, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and latches are available, although some configurations may be non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X25 Position, Smd; Connector Systems Samtec - 01R8162 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X25 Position, Smd; Connector Systems Samtec
01R8162
Header, 1.27Mm, 2X25 Position, Smd; Connector Systems Samtec 01R8162
HEADER, 1.27MM, 2X25 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.27MM, 2X25 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R8162
Product Name Header, 1.27Mm, 2X25 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data