Samtec Inc. Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec FTSH-125-02-F-D-RA

Description
HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec - 01R7961 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec
01R7961
Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec 01R7961
HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R7961
Product Name Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details