Samtec Inc. Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec FTSH-125-01-LM-D

Description
HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec - 01R7893 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec
01R7893
Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec 01R7893
HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R7893
Product Name Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 147084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
View Details