CONN HEADER SMD 50POS 1.27MM Product overview: FTSH-125-01-L-DV-K-P
A range of header strips for high mating
A range of header strips for high mating
Manufacturer: Samtec Inc.
Win Source Part Number: 814421-FTSH-125-01-L
Packaging: Reel
Number of Positions: 50
Mounting Style: SMD
Features: Keying Shroud, Pick and Place
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-FTSH-125-01-L-DV-K-P-TR | 2271325 | 814421-FTSH-125-01-L-DV-K-P-TR |
| Product Name | SMD Electronic Connector | PCB Headers | Rectangular Connectors - FTSH-125-01-L-DV-K-P-TR |
| Termination | Solder | Solder |