Samtec Inc. Conn, Micro Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec FTSH-125-01-L-DV-EJ

Description
CONN, MICRO HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
CONN, MICRO HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Micro Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R7864 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Micro Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R7864
Conn, Micro Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R7864
CONN, MICRO HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

CONN, MICRO HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R7864
Product Name Conn, Micro Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products