Samtec Inc. PCB Headers FTSH-125-01-F-DV-K

Description
.050" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803647 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803647
PCB Headers 1803647
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1804132 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804132
PCB Headers 1804132
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-FTSH-125-01-F-DV-K
SMD Electronic Connector 314-FTSH-125-01-F-DV-K
CONN HEADER SMD 50POS 1.27MM Product overview: FTSH-125-01-F-DV-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-125-01-F-DV -K can be used for catalog matching and distributor lookup.

CONN HEADER SMD 50POS 1.27MM Product overview: FTSH-125-01-F-DV-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-125-01-F-DV-K can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R7805 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R7805
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R7805
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803647 314-FTSH-125-01-F-DV-K 01R7805
Product Name PCB Headers SMD Electronic Connector Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details