Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-125-01-F-DV-K

Description
Win Source Part Number: 1378449-FTSH-125-01- F-DV-K Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: FTSH Package: Tube Product Status: Active Features: Keying Shroud Base Product Number: FTSH-125 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Board or Cable Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 50 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1378449-FTSH-125-01- F-DV-K Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: FTSH Package: Tube Product Status: Active Features: Keying Shroud Base Product Number: FTSH-125 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Board or Cable Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 50 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1378449-FTSH-125-01-F-DV-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1378449-FTSH-125-01-F-DV-K
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1378449-FTSH-125-01-F-DV-K
Win Source Part Number: 1378449-FTSH-125-01- F-DV-K Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: FTSH Package: Tube Product Status: Active Features: Keying Shroud Base Product Number: FTSH-125 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Board or Cable Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 50 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1378449-FTSH-125-01-F-DV-K
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: FTSH
Package: Tube
Product Status: Active
Features: Keying Shroud
Base Product Number: FTSH-125
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3.4A per Contact
Style: Board to Board or Cable
Connector Type: Header, Cuttable
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 50
Number of Rows: 2
Row Spacing - Mating: 0.050" (1.27mm)
Number of Positions Loaded: All
Shrouding: Shrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet
Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC5568 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC5568
Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC5568
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1378449-FTSH-125-01-F-DV-K 56AC5568
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 50Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers IC Headers
Mounting Surface Mount SMT; Surface Mount
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Terminal Pin - 11068 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
PCB Headers & Receptacles - 102976-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details