Samtec Inc. Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec FTSH-125-01-F-D-RA

Description
HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Description
HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 01R7777, features a 1.27 mm pitch and is designed for surface mount applications with 50 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and supports lead-free soldering. The product is suitable for high mating cycles and is available with various tail options and additional features such as molded pick and place pads and end shrouds.

Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 01R7777, features a 1.27 mm pitch and is designed for surface mount applications with 50 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and supports lead-free soldering. The product is suitable for high mating cycles and is available with various tail options and additional features such as molded pick and place pads and end shrouds.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec - 01R7777 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec
01R7777
Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec 01R7777
HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 50 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R7777
Product Name Header, 1.27 Mm, Surface Mount, 50 Contacts; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers