Samtec Inc. Header, 1.27Mm, 2X24 Position, Smd; Connector Systems Samtec FTSH-124-01-L-DV

Description
HEADER, 1.27MM, 2X24 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X24 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X24 Position, Smd; Connector Systems Samtec - 11P4868 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X24 Position, Smd; Connector Systems Samtec
11P4868
Header, 1.27Mm, 2X24 Position, Smd; Connector Systems Samtec 11P4868
HEADER, 1.27MM, 2X24 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X24 POSITION, SMD; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4868
Product Name Header, 1.27Mm, 2X24 Position, Smd; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers