Samtec Inc. Header, 1.27Mm, 2X23 Position, Smd; Connector Systems Samtec FTSH-123-01-L-DV

Description
HEADER, 1.27MM, 2X23 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X23 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X23 Position, Smd; Connector Systems Samtec - 11P4866 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X23 Position, Smd; Connector Systems Samtec
11P4866
Header, 1.27Mm, 2X23 Position, Smd; Connector Systems Samtec 11P4866
HEADER, 1.27MM, 2X23 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X23 POSITION, SMD; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4866
Product Name Header, 1.27Mm, 2X23 Position, Smd; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details