Samtec Inc. Header, 1.27Mm, 2X20 Position, Smd; Connector Systems Samtec FTSH-120-04-L-DV

Description
HEADER, 1.27MM, 2X20 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X20 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X20 Position, Smd; Connector Systems Samtec - 01R7389 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X20 Position, Smd; Connector Systems Samtec
01R7389
Header, 1.27Mm, 2X20 Position, Smd; Connector Systems Samtec 01R7389
HEADER, 1.27MM, 2X20 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.27MM, 2X20 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R7389
Product Name Header, 1.27Mm, 2X20 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products