Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-120-03-F-D

Description
CONN HEADER VERT 40POS 1.27MM
Description
CONN HEADER VERT 40POS 1.27MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 01R7286, features a 1.27 mm pitch and is designed for surface mount applications with 40 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for either tin or gold plating over nickel. This header has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and supports lead-free soldering. The product is suitable for high mating cycles and is available with various tail options and additional features such as molded pick and place pads and end shrouds.

Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 01R7286, features a 1.27 mm pitch and is designed for surface mount applications with 40 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for either tin or gold plating over nickel. This header has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and supports lead-free soldering. The product is suitable for high mating cycles and is available with various tail options and additional features such as molded pick and place pads and end shrouds.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-120-03-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-120-03-F-D
CONN HEADER VERT 40POS 1.27MM

CONN HEADER VERT 40POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec - 01R7286 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec
01R7286
Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec 01R7286
HEADER, 1.27 MM, SURFACE MOUNT, 40 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 40 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-120-03-F-D 01R7286
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details