Samtec Inc. Header, 1.27Mm, 2X20 Position, Smd; Connector Systems Samtec FTSH-120-02-L-DV

Description
HEADER, 1.27MM, 2X20 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X20 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X20 Position, Smd; Connector Systems Samtec - 01R7243 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X20 Position, Smd; Connector Systems Samtec
01R7243
Header, 1.27Mm, 2X20 Position, Smd; Connector Systems Samtec 01R7243
HEADER, 1.27MM, 2X20 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.27MM, 2X20 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R7243
Product Name Header, 1.27Mm, 2X20 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers