Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-120-01-LM-D

Description
CONN HEADER VERT 40POS 1.27MM
Datasheet
Description
CONN HEADER VERT 40POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-120-01-LM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-120-01-LM-D
CONN HEADER VERT 40POS 1.27MM

CONN HEADER VERT 40POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec - 01R7122 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec
01R7122
Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec 01R7122
HEADER, 1.27 MM, SURFACE MOUNT, 40 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 40 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-120-01-LM-D 01R7122
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details