Samtec Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins FTSH-120-01-L-DV-K-P-TR

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: FTSH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header, Cuttable Contact Type: Male Pin Insulation Height: 0.099" (2.51mm) Operating Temperature: -55°C ~ 125°C Current Rating (Amps): 3.4A per Contact
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: FTSH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header, Cuttable Contact Type: Male Pin Insulation Height: 0.099" (2.51mm) Operating Temperature: -55°C ~ 125°C Current Rating (Amps): 3.4A per Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: FTSH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header, Cuttable Contact Type: Male Pin Insulation Height: 0.099" (2.51mm) Operating Temperature: -55°C ~ 125°C Current Rating (Amps): 3.4A per Contact

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: FTSH
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Male Pin
Insulation Height: 0.099" (2.51mm)
Operating Temperature: -55°C ~ 125°C
Current Rating (Amps): 3.4A per Contact

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details