Samtec Inc. SMD Electronic Connector FTSH-120-01-L-DV-EJ-P

Description
CONN HEADER SMD 40POS 1.27MM Product overview: FTSH-120-01-L-DV-EJ- P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-120-01-L-DV -EJ-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 40POS 1.27MM Product overview: FTSH-120-01-L-DV-EJ- P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-120-01-L-DV -EJ-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTSH-120-01-L-DV-EJ-P
SMD Electronic Connector 314-FTSH-120-01-L-DV-EJ-P
CONN HEADER SMD 40POS 1.27MM Product overview: FTSH-120-01-L-DV-EJ- P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-120-01-L-DV -EJ-P can be used for catalog matching and distributor lookup.

CONN HEADER SMD 40POS 1.27MM Product overview: FTSH-120-01-L-DV-EJ-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-120-01-L-DV-EJ-P can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - FTSH-120-01-L-DV-EJ-P - 814371-FTSH-120-01-L-DV-EJ-P - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-120-01-L-DV-EJ-P
814371-FTSH-120-01-L-DV-EJ-P
Rectangular Connectors - FTSH-120-01-L-DV-EJ-P 814371-FTSH-120-01-L-DV-EJ-P
Manufacturer: Samtec Inc. Win Source Part Number: 814371-FTSH-120-01-L -DV-EJ-P Packaging: Tube Number of Positions: 40 Mounting Style: SMD Features: End Shrouds, Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 814371-FTSH-120-01-L-DV-EJ-P
Packaging: Tube
Number of Positions: 40
Mounting Style: SMD
Features: End Shrouds, Pick and Place
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact

Buy Now
Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec - 01R7106 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec
01R7106
Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec 01R7106
HEADER, 1.27 MM, SURFACE MOUNT, 40 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 40 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTSH-120-01-L-DV-EJ-P 814371-FTSH-120-01-L-DV-EJ-P 01R7106
Product Name SMD Electronic Connector Rectangular Connectors - FTSH-120-01-L-DV-EJ-P Header, 1.27 Mm, Surface Mount, 40 Contacts; Connector Systems Samtec
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data