Samtec Inc. Header, 1.27Mm, 2X20 Position, Pcb; Connector Systems Samtec FTSH-120-01-L-D

Description
HEADER, 1.27MM, 2X20 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 1.27MM, 2X20 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X20 Position, Pcb; Connector Systems Samtec - 01R7076 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X20 Position, Pcb; Connector Systems Samtec
01R7076
Header, 1.27Mm, 2X20 Position, Pcb; Connector Systems Samtec 01R7076
HEADER, 1.27MM, 2X20 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X20 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R7076
Product Name Header, 1.27Mm, 2X20 Position, Pcb; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coax Connectors - 1052182-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Solder
View Details
Coaxial Adapters - NA22 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details