The Samtec FTSH series header, part number 01R7080, features a 1.27 mm pitch and is designed with a right-angle configuration. It consists of 40 contacts arranged in 2 rows, making it suitable for wire-to-board applications. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This header has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and supports lead-free soldering. The header is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.
HEADER, 1.27MM, 2X20 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01R7080 |
| Product Name | Header, 1.27Mm, 2X20 Position, Right Angle; Connector Systems Samtec |
| Connector Type | Wire to Board Connector |