Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-118-01-L-DV

Description
CONN HEADER SMD 36POS 1.27MM
Datasheet
Description
CONN HEADER SMD 36POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-118-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-118-01-L-DV
CONN HEADER SMD 36POS 1.27MM

CONN HEADER SMD 36POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X18 Position, Smd; Connector Systems Samtec - 11P4853 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X18 Position, Smd; Connector Systems Samtec
11P4853
Header, 1.27Mm, 2X18 Position, Smd; Connector Systems Samtec 11P4853
HEADER, 1.27MM, 2X18 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X18 POSITION, SMD; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-118-01-L-DV 11P4853
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X18 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5B-2021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
6 suppliers
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details