Samtec Inc. Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec FTSH-117-01-L-DV

Description
CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 33AC2702 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
33AC2702
Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 33AC2702
CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC2702
Product Name Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Conn, R/a Header, 8Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9764 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details