Samtec Inc. Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec FTSH-117-01-F-DV

Description
CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC5563 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC5563
Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC5563
CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC5563
Product Name Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-212-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102394-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details