Samtec Inc. SMD Electronic Connector FTSH-117-01-F-DV-K

Description
CONN HEADER SMD 34POS 1.27MM Product overview: FTSH-117-01-F-DV-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-117-01-F-DV -K can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN HEADER SMD 34POS 1.27MM Product overview: FTSH-117-01-F-DV-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-117-01-F-DV -K can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High Reliability Header Strips with a 0.050" pitch are designed for surface mount applications and are RoHS compliant. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for either tin or gold plating over nickel. The current rating is 3.4 A per pin when two pins are powered, and the operating temperature range is from -55 °C to +125 °C. These header strips are suitable for high mating cycles and are available in various configurations, including options for end shrouds and ejector shrouds. They are compatible with multiple board and cable mates, making them versatile for different applications.

Datasheet Summary
Powered by GS/AI

High Reliability Header Strips with a 0.050" pitch are designed for surface mount applications and are RoHS compliant. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for either tin or gold plating over nickel. The current rating is 3.4 A per pin when two pins are powered, and the operating temperature range is from -55 °C to +125 °C. These header strips are suitable for high mating cycles and are available in various configurations, including options for end shrouds and ejector shrouds. They are compatible with multiple board and cable mates, making them versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTSH-117-01-F-DV-K
SMD Electronic Connector 314-FTSH-117-01-F-DV-K
CONN HEADER SMD 34POS 1.27MM Product overview: FTSH-117-01-F-DV-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-117-01-F-DV -K can be used for catalog matching and distributor lookup.

CONN HEADER SMD 34POS 1.27MM Product overview: FTSH-117-01-F-DV-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-117-01-F-DV-K can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 1801516 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801516
PCB Headers 1801516
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1801856 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801856
PCB Headers 1801856
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
High Reliability Header Strips, 0.050
Chicago, IL, United States
High Reliability Header Strips, 0.050" Pitch Rohs Compliant Samtec
45P3198
High Reliability Header Strips, 0.050" Pitch Rohs Compliant Samtec 45P3198
High Reliability Header Strips, 0.050" pitch RoHS Compliant: Yes

High Reliability Header Strips, 0.050" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTSH-117-01-F-DV-K 1801516 45P3198
Product Name SMD Electronic Connector PCB Headers High Reliability Header Strips, 0.050" Pitch Rohs Compliant Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-2915-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details