Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-116-03-F-DV

Description
CONN HEADER SMD 32POS 1.27MM
Datasheet
Description
CONN HEADER SMD 32POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-116-03-F-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-116-03-F-DV
CONN HEADER SMD 32POS 1.27MM

CONN HEADER SMD 32POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 32 Contacts; Connector Systems Samtec - 01R6401 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 32 Contacts; Connector Systems Samtec
01R6401
Header, 1.27 Mm, Surface Mount, 32 Contacts; Connector Systems Samtec 01R6401
HEADER, 1.27 MM, SURFACE MOUNT, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-116-03-F-DV 01R6401
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 32 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-143402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Headers, Plugs and Sockets - 32.510-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
PCB terminal block - 2086-3208/700-000/997-607 - WAGO
Specs
Termination Push-button
View Details
3 suppliers