Samtec Inc. Header, 1.27Mm, 2X16 Position, Right Angle; Connector Systems Samtec FTSH-116-02-L-D-RA

Description
HEADER, 1.27MM, 2X16 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X16 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X16 Position, Right Angle; Connector Systems Samtec - 01R6369 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X16 Position, Right Angle; Connector Systems Samtec
01R6369
Header, 1.27Mm, 2X16 Position, Right Angle; Connector Systems Samtec 01R6369
HEADER, 1.27MM, 2X16 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X16 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R6369
Product Name Header, 1.27Mm, 2X16 Position, Right Angle; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details