Samtec Inc. PCB Headers FTSH-116-01-L-DV

Description
.050" HDR 32 PFTSH-116-01-L-DV
Request a Quote Datasheet
Description
.050" HDR 32 PFTSH-116-01-L-DV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976659 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976659
PCB Headers 1976659
.050" HDR 32 PFTSH-116-01-L-DV

.050" HDR 32 PFTSH-116-01-L-DV

Supplier's Site
PCB Headers - 1976658 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976658
PCB Headers 1976658
.050" HDR 32 PFTSH-116-01-L-DV

.050" HDR 32 PFTSH-116-01-L-DV

Supplier's Site
Header, 1.27Mm, 2X16 Position, Smd; Connector Systems Samtec - 11P4847 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X16 Position, Smd; Connector Systems Samtec
11P4847
Header, 1.27Mm, 2X16 Position, Smd; Connector Systems Samtec 11P4847
HEADER, 1.27MM, 2X16 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X16 POSITION, SMD; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976659 11P4847
Product Name PCB Headers Header, 1.27Mm, 2X16 Position, Smd; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data