Samtec Inc. PCB Headers FTSH-115-03-L-DV

Description
hdr strips for high mating cycle applica
Request a Quote Datasheet
Description
hdr strips for high mating cycle applica
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2248143 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2248143
PCB Headers 2248143
hdr strips for high mating cycle applica

hdr strips for high mating cycle applica

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-115-03-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-115-03-L-DV
CONN HEADER SMD 30POS 1.27MM

CONN HEADER SMD 30POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X15 Position, Smd; Connector Systems Samtec - 01R6199 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X15 Position, Smd; Connector Systems Samtec
01R6199
Header, 1.27Mm, 2X15 Position, Smd; Connector Systems Samtec 01R6199
HEADER, 1.27MM, 2X15 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.27MM, 2X15 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2248143 FTSH-115-03-L-DV 01R6199
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X15 Position, Smd; Connector Systems Samtec
Geometry Straight
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Bulkhead Receptacle, Female - SALE-9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) St. Connector for RG6 Cable - ET-BFS-20 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers