Samtec Inc. Header, 1.27Mm, 2X15 Position, Pcb; Connector Systems Samtec FTSH-115-02-L-D

Description
HEADER, 1.27MM, 2X15 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X15 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X15 Position, Pcb; Connector Systems Samtec - 01R6127 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X15 Position, Pcb; Connector Systems Samtec
01R6127
Header, 1.27Mm, 2X15 Position, Pcb; Connector Systems Samtec 01R6127
HEADER, 1.27MM, 2X15 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X15 POSITION, PCB; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R6127
Product Name Header, 1.27Mm, 2X15 Position, Pcb; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers