Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-114-03-F-DV

Description
CONN HEADER SMD 28POS 1.27MM
Datasheet
Description
CONN HEADER SMD 28POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-114-03-F-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-114-03-F-DV
CONN HEADER SMD 28POS 1.27MM

CONN HEADER SMD 28POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 28 Contacts; Connector Systems Samtec - 01R5924 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 28 Contacts; Connector Systems Samtec
01R5924
Header, 1.27 Mm, Surface Mount, 28 Contacts; Connector Systems Samtec 01R5924
HEADER, 1.27 MM, SURFACE MOUNT, 28 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 28 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-114-03-F-DV 01R5924
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 28 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
5 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details