Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-114-01-L-D-RA

Description
CONN HEADER R/A 28POS 1.27MM
Datasheet
Description
CONN HEADER R/A 28POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-114-01-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-114-01-L-D-RA
CONN HEADER R/A 28POS 1.27MM

CONN HEADER R/A 28POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X14 Position, Right Angle; Connector Systems Samtec - 01R5835 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X14 Position, Right Angle; Connector Systems Samtec
01R5835
Header, 1.27Mm, 2X14 Position, Right Angle; Connector Systems Samtec 01R5835
HEADER, 1.27MM, 2X14 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X14 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-114-01-L-D-RA 01R5835
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X14 Position, Right Angle; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

XG4 Flat Cable Connectors - XG4C-2631 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
5 suppliers
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details