Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-113-02-L-D-ES

Description
CONN HEADER VERT 26POS 1.27MM
Datasheet
Description
CONN HEADER VERT 26POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-113-02-L-D-ES
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-113-02-L-D-ES
CONN HEADER VERT 26POS 1.27MM

CONN HEADER VERT 26POS 1.27MM

Supplier's Site
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R5695 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R5695
Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R5695
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-113-02-L-D-ES 01R5695
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100159-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details