Samtec Inc. High Reliability Header Strips, 0.050 Pitch Samtec FTSH-113-01-S-DV-K-P-TR

Description
High Reliability Header Strips, 0.050" pitch
Datasheet
Description
High Reliability Header Strips, 0.050" pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Header Strips, 0.050 Pitch Samtec - 01R5636 - Newark, An Avnet Company
Chicago, IL, United States
High Reliability Header Strips, 0.050 Pitch Samtec
01R5636
High Reliability Header Strips, 0.050 Pitch Samtec 01R5636
High Reliability Header Strips, 0.050" pitch

High Reliability Header Strips, 0.050" pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01R5636
Product Name High Reliability Header Strips, 0.050 Pitch Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
IC & Component Sockets - D2899-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Contacts Pitch 5.08 mm (0.2000 inches)
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details