Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-113-01-L-DV-K

Description
Win Source Part Number: 1164540-FTSH-113-01- L-DV-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 26 Features: Keying Shroud Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 35 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH113-01-L-DV-K; FTSH11301LDVK; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-113-01-L-DV-K-N D,SAM8805 Base Product Number: FTSH-113
Request a Quote Datasheet
Description
Win Source Part Number: 1164540-FTSH-113-01- L-DV-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 26 Features: Keying Shroud Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 35 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH113-01-L-DV-K; FTSH11301LDVK; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-113-01-L-DV-K-N D,SAM8805 Base Product Number: FTSH-113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1164540-FTSH-113-01-L-DV-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1164540-FTSH-113-01-L-DV-K
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1164540-FTSH-113-01-L-DV-K
Win Source Part Number: 1164540-FTSH-113-01- L-DV-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 26 Features: Keying Shroud Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 35 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH113-01-L-DV-K; FTSH11301LDVK; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-113-01-L-DV-K-N D,SAM8805 Base Product Number: FTSH-113

Win Source Part Number: 1164540-FTSH-113-01-L-DV-K
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTSH
Number of Positions: 26
Features: Keying Shroud
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 35
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): FTSH113-01-L-DV-K; FTSH11301LDVK;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: FTSH-113-01-L-DV-K-ND,SAM8805
Base Product Number: FTSH-113

Buy Now Datasheet
Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC5561 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC5561
Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC5561
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1164540-FTSH-113-01-L-DV-K 56AC5561
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers IC Headers
Mounting SMT; SMD (SMT) SMT; Surface Mount
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103165-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
24+2 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Board Stacking Conn, Hdr, 50Pos, 0.5Mm; Product Range Amphenol Communications Solutions - 65AH1868 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details