Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-113-01-L-DH

Description
CONN HEADER SMD R/A 26POS 1.27MM
Datasheet
Description
CONN HEADER SMD R/A 26POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-113-01-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-113-01-L-DH
CONN HEADER SMD R/A 26POS 1.27MM

CONN HEADER SMD R/A 26POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X13 Position, Horizontal; Connector Systems Samtec - 11P4837 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X13 Position, Horizontal; Connector Systems Samtec
11P4837
Header, 1.27Mm, 2X13 Position, Horizontal; Connector Systems Samtec 11P4837
HEADER, 1.27MM, 2X13 POSITION, HORIZONTAL; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X13 POSITION, HORIZONTAL; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-113-01-L-DH 11P4837
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X13 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Power Connectors - 1395G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details