Samtec Inc. PCB Headers FTSH-113-01-L-D-RA

Description
.050" HDR 26 PFTSH-113-01-L-D-RA
Request a Quote Datasheet
Description
.050" HDR 26 PFTSH-113-01-L-D-RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969957 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969957
PCB Headers 1969957
.050" HDR 26 PFTSH-113-01-L-D-RA

.050" HDR 26 PFTSH-113-01-L-D-RA

Supplier's Site
PCB Headers - 1969956 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969956
PCB Headers 1969956
.050" HDR 26 PFTSH-113-01-L-D-RA

.050" HDR 26 PFTSH-113-01-L-D-RA

Supplier's Site
Header, 1.27Mm, 2X13 Position, Right Angle; Connector Systems Samtec - 01R5549 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X13 Position, Right Angle; Connector Systems Samtec
01R5549
Header, 1.27Mm, 2X13 Position, Right Angle; Connector Systems Samtec 01R5549
HEADER, 1.27MM, 2X13 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X13 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969957 01R5549
Product Name PCB Headers Header, 1.27Mm, 2X13 Position, Right Angle; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details