Samtec Inc. SMD Electronic Connector FTSH-112-01-L-DV

Description
CONN HEADER SMD 24POS 1.27MM Product overview: FTSH-112-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-112-01-L-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 24POS 1.27MM Product overview: FTSH-112-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-112-01-L-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTSH-112-01-L-DV
SMD Electronic Connector 314-FTSH-112-01-L-DV
CONN HEADER SMD 24POS 1.27MM Product overview: FTSH-112-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-112-01-L-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 24POS 1.27MM Product overview: FTSH-112-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-112-01-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 1969954 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969954
PCB Headers 1969954
.050" HDR 24 PFTSH-112-01-L-DV

.050" HDR 24 PFTSH-112-01-L-DV

Supplier's Site
PCB Headers - 1969955 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969955
PCB Headers 1969955
.050" HDR 24 PFTSH-112-01-L-DV

.050" HDR 24 PFTSH-112-01-L-DV

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-112-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-112-01-L-DV
CONN HEADER SMD 24POS 1.27MM

CONN HEADER SMD 24POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X12 Position, Smd; Connector Systems Samtec - 11P4835 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X12 Position, Smd; Connector Systems Samtec
11P4835
Header, 1.27Mm, 2X12 Position, Smd; Connector Systems Samtec 11P4835
HEADER, 1.27MM, 2X12 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X12 POSITION, SMD; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTSH-112-01-L-DV 1969954 FTSH-112-01-L-DV 11P4835
Product Name SMD Electronic Connector PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X12 Position, Smd; Connector Systems Samtec
Termination Solder Solder Surface Mount
Current Rating 3.4 amps 3.4 amps
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data