Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-112-01-L-DH

Description
CONN HEADER SMD R/A 24POS 1.27MM
Datasheet
Description
CONN HEADER SMD R/A 24POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-112-01-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-112-01-L-DH
CONN HEADER SMD R/A 24POS 1.27MM

CONN HEADER SMD R/A 24POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X12 Position, Horizontal; Connector Systems Samtec - 11P4834 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X12 Position, Horizontal; Connector Systems Samtec
11P4834
Header, 1.27Mm, 2X12 Position, Horizontal; Connector Systems Samtec 11P4834
HEADER, 1.27MM, 2X12 POSITION, HORIZONTAL; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X12 POSITION, HORIZONTAL; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-112-01-L-DH 11P4834
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X12 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAN7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details